Manufacturer: Texas Instruments
Win Source Part Number: 843418-LMZ13608TZE
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SWITCHING REGULATOR, 404 kHz SWITCHING FREQ-MAX, PSSO11, 15 X 17.79 MM, 5.90 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 11 PIN, Switching Regulator or Controller Product overview: LMZ13608TZE from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 404 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 404 kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ13608TZE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 843418-LMZ13608TZE | 922-LMZ13608TZE |
| Product Name | Power Supplies Board Mount DCDC Converters - LMZ13608TZE | 404 kHz DC-DC Converter IC |
| Input Voltage | 36 volts |