XP Power DC DC Converters HRL3024S1K0N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 30mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 30mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4894-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4894-ND
DC DC Converters 1470-4894-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 30mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 30mA 22V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, 0 To -1Kv, 0.03A; High Voltage Power Supply Type Xp Power - 28AH0954 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0 To -1Kv, 0.03A; High Voltage Power Supply Type Xp Power
28AH0954
Dc-Dc Converter, 0 To -1Kv, 0.03A; High Voltage Power Supply Type Xp Power 28AH0954
DC-DC CONVERTER, 0 TO -1KV, 0.03A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:30mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 0 TO -1KV, 0.03A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:30mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4894-ND 28AH0954
Product Name DC DC Converters Dc-Dc Converter, 0 To -1Kv, 0.03A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details