XP Power DC DC Converters HRC0524S4K0P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 0 ~ 4000V 1.25mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 0 ~ 4000V 1.25mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-HRC0524S4K0P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-HRC0524S4K0P-ND
DC DC Converters 1470-HRC0524S4K0P-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 0 ~ 4000V 1.25mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 0 ~ 4000V 1.25mA 22V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, 0V To 4Kv, 0.00125A; Power Supply Approvals Xp Power - 37AJ8728 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0V To 4Kv, 0.00125A; Power Supply Approvals Xp Power
37AJ8728
Dc-Dc Converter, 0V To 4Kv, 0.00125A; Power Supply Approvals Xp Power 37AJ8728
DC-DC CONVERTER, 0V TO 4KV, 0.00125A; Power Supply Approvals:-; Output Power Max:5W; Output Voltage Min:0V; Output Voltage Max:4kV; Output Current Max:1.25mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, 0V TO 4KV, 0.00125A; Power Supply Approvals:-; Output Power Max:5W; Output Voltage Min:0V; Output Voltage Max:4kV; Output Current Max:1.25mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HRC0524S4K0P-ND 37AJ8728
Product Name DC DC Converters Dc-Dc Converter, 0V To 4Kv, 0.00125A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0013 amps 0.0013 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XPH18-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2182-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers