XP Power DC DC Converters GP50

Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4022-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4022-ND
DC DC Converters 1470-4022-ND
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 12V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - GP50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
GP50
Power Supplies - Board Mount - DC DC Converters GP50
DC DC CONVERTER 5000V 1W

DC DC CONVERTER 5000V 1W

Supplier's Site
Dc-Dc Converter, 200Ua, 5Kv, 1W; High Voltage Power Supply Type Xp Power - 13AC9723 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200Ua, 5Kv, 1W; High Voltage Power Supply Type Xp Power
13AC9723
Dc-Dc Converter, 200Ua, 5Kv, 1W; High Voltage Power Supply Type Xp Power 13AC9723
DC-DC CONVERTER, 200UA, 5KV, 1W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:200µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 200UA, 5KV, 1W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:200µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4022-ND GP50 13AC9723
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 200Ua, 5Kv, 1W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Input Voltage 0.7 to 12.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details