XP Power DC DC Converters G60CT

Description
High Voltage - Isolated Module DC DC Converter 2 Output 3000V -3000V 250µA, 250µA 0V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 2 Output 3000V -3000V 250µA, 250µA 0V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4018-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4018-ND
DC DC Converters 1470-4018-ND
High Voltage - Isolated Module DC DC Converter 2 Output 3000V -3000V 250µA, 250µA 0V - 12V Input

High Voltage - Isolated Module DC DC Converter 2 Output 3000V -3000V 250µA, 250µA 0V - 12V Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 88718595 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
88718595
Power Supply/Voltage Converter PC Board Mount 88718595
DC-DC CONVERTER, 250UA, 3KV, 1.5W; HIGH VOLTAGE POWER SUPPLY TYPE:PROPORTIONAL; POLARITY:DUAL OUTPUT; DC / DC CONVERTER OUTPUT TYPE:FIXED, ADJUSTABLE; POWER RATING:1.5W; OUTPUT CURRENT MAX:250µA; POWER SUPPLY MOUNTING:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, 250UA, 3KV, 1.5W; HIGH VOLTAGE POWER SUPPLY TYPE:PROPORTIONAL; POLARITY:DUAL OUTPUT; DC / DC CONVERTER OUTPUT TYPE:FIXED, ADJUSTABLE; POWER RATING:1.5W; OUTPUT CURRENT MAX:250µA; POWER SUPPLY MOUNTING:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc-Dc Converter, 250Ua, 3Kv, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9736 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 250Ua, 3Kv, 1.5W; High Voltage Power Supply Type Xp Power
13AC9736
Dc-Dc Converter, 250Ua, 3Kv, 1.5W; High Voltage Power Supply Type Xp Power 13AC9736
DC-DC CONVERTER, 250UA, 3KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 250UA, 3KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 250Ua, 3Kv, 1.5W; No. Of Outputs Xp Power - 15AC6567 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 250Ua, 3Kv, 1.5W; No. Of Outputs Xp Power
15AC6567
Dc-Dc Converter, 250Ua, 3Kv, 1.5W; No. Of Outputs Xp Power 15AC6567
DC-DC CONVERTER, 250UA, 3KV, 1.5W; No. of Outputs:2 Output; Output Power Max:1.5W; Output Voltage - Output 1:3kV; Output Current - Output 1:250µA; Output Voltage - Output 2:-3kV; Output Current - Output 2:250µA; Output Voltage - RoHS Compliant: Yes

DC-DC CONVERTER, 250UA, 3KV, 1.5W; No. of Outputs:2 Output; Output Power Max:1.5W; Output Voltage - Output 1:3kV; Output Current - Output 1:250µA; Output Voltage - Output 2:-3kV; Output Current - Output 2:250µA; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-4018-ND 88718595 13AC9736 15AC6567
Product Name DC DC Converters Power Supply/Voltage Converter PC Board Mount Dc-Dc Converter, 250Ua, 3Kv, 1.5W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 250Ua, 3Kv, 1.5W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 0.0 to 12.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 402-OEM-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1138-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers