XP Power DC DC Converters G60

Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 250µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 250µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4017-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4017-ND
DC DC Converters 1470-4017-ND
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 250µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 6000V 250µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 250Ua, 6Kv, 1.5W; No. Of Outputs Xp Power - 15AC6566 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 250Ua, 6Kv, 1.5W; No. Of Outputs Xp Power
15AC6566
Dc-Dc Converter, 250Ua, 6Kv, 1.5W; No. Of Outputs Xp Power 15AC6566
DC-DC CONVERTER, 250UA, 6KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:6kV; Output Current - Output 1:250µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 250UA, 6KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:6kV; Output Current - Output 1:250µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 250Ua, 6Kv, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9735 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 250Ua, 6Kv, 1.5W; High Voltage Power Supply Type Xp Power
13AC9735
Dc-Dc Converter, 250Ua, 6Kv, 1.5W; High Voltage Power Supply Type Xp Power 13AC9735
DC-DC CONVERTER, 250UA, 6KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Output Voltage Min:0V RoHS Compliant: Yes

DC-DC CONVERTER, 250UA, 6KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4017-ND 15AC6566 13AC9735
Product Name DC DC Converters Dc-Dc Converter, 250Ua, 6Kv, 1.5W; No. Of Outputs Xp Power Dc-Dc Converter, 250Ua, 6Kv, 1.5W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 12.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2212-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details