XP Power DC DC Converters G50

Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 300µA 0.7V - 12V Input
Request a Quote
Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 300µA 0.7V - 12V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 13AC9734, is a high voltage power supply capable of delivering an output voltage of up to 5kV with a maximum output current of 300µA and a power rating of 1.5W. It features a proportional output voltage that is directly related to the input voltage, starting from a low turn-on voltage of 0.7VDC. The converter operates without a minimum load requirement and provides input to output isolation of 3,500V. This model is designed for applications requiring clean and reliable DC to high voltage DC conversion, utilizing advanced filtering techniques to minimize ripple and electromagnetic interference (EMI/RFI). The device is compact, measuring 1.50 x 1.50 x 0.63 inches, and is suitable for PCB mounting. It operates within a temperature range of -10°C to +60°C and is compliant with safety standards including IEC/UL/CSA/EN 62368 and RoHS directives. Engineers may find this converter particularly useful in applications such as mass spectrometry, electrostatic chucks, and particle counters, where high voltage and low noise are critical.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 13AC9734, is a high voltage power supply capable of delivering an output voltage of up to 5kV with a maximum output current of 300µA and a power rating of 1.5W. It features a proportional output voltage that is directly related to the input voltage, starting from a low turn-on voltage of 0.7VDC. The converter operates without a minimum load requirement and provides input to output isolation of 3,500V. This model is designed for applications requiring clean and reliable DC to high voltage DC conversion, utilizing advanced filtering techniques to minimize ripple and electromagnetic interference (EMI/RFI). The device is compact, measuring 1.50 x 1.50 x 0.63 inches, and is suitable for PCB mounting. It operates within a temperature range of -10°C to +60°C and is compliant with safety standards including IEC/UL/CSA/EN 62368 and RoHS directives. Engineers may find this converter particularly useful in applications such as mass spectrometry, electrostatic chucks, and particle counters, where high voltage and low noise are critical.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4016-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4016-ND
DC DC Converters 1470-4016-ND
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 300µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 5000V 300µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 300Ua, 5Kv, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9734 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300Ua, 5Kv, 1.5W; High Voltage Power Supply Type Xp Power
13AC9734
Dc-Dc Converter, 300Ua, 5Kv, 1.5W; High Voltage Power Supply Type Xp Power 13AC9734
DC-DC CONVERTER, 300UA, 5KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:300µA; Output Voltage Min:0V RoHS Compliant: Yes

DC-DC CONVERTER, 300UA, 5KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:300µA; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4016-ND 13AC9734
Product Name DC DC Converters Dc-Dc Converter, 300Ua, 5Kv, 1.5W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details