XP Power Power Supplies Board Mount DCDC Converters - G12 G12

Description
Manufacturer: XP Power Win Source Part Number: 872491-G12 Series: XP EMCO - G (1.5W) Operating Temperature Range: -10°C ~ 60°C Features: High Voltage - Isolated Module DC DC Converter Output 1200V - - 1.25mA 0V - 12V Input Package: 4-DIP Module Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 872491-G12 Series: XP EMCO - G (1.5W) Operating Temperature Range: -10°C ~ 60°C Features: High Voltage - Isolated Module DC DC Converter Output 1200V - - 1.25mA 0V - 12V Input Package: 4-DIP Module Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - G12
872491-G12
Power Supplies Board Mount DCDC Converters - G12 872491-G12
Manufacturer: XP Power Win Source Part Number: 872491-G12 Series: XP EMCO - G (1.5W) Operating Temperature Range: -10°C ~ 60°C Features: High Voltage - Isolated Module DC DC Converter Output 1200V - - 1.25mA 0V - 12V Input Package: 4-DIP Module Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 872491-G12
Series: XP EMCO - G (1.5W)
Operating Temperature Range: -10°C ~ 60°C
Features: High Voltage - Isolated Module DC DC Converter Output 1200V - - 1.25mA 0V - 12V Input
Package: 4-DIP Module
Package: Bulk
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
DC DC Converters - 1470-4012-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4012-ND
DC DC Converters 1470-4012-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 1.25mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1200V 1.25mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 1.25A, 1.2Kv, 1.5W; No. Of Outputs Xp Power - 15AC6561 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.25A, 1.2Kv, 1.5W; No. Of Outputs Xp Power
15AC6561
Dc-Dc Converter, 1.25A, 1.2Kv, 1.5W; No. Of Outputs Xp Power 15AC6561
DC-DC CONVERTER, 1.25A, 1.2KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:1.2kV; Output Current - Output 1:1.25mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - OutputRoHS Compliant: Yes

DC-DC CONVERTER, 1.25A, 1.2KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:1.2kV; Output Current - Output 1:1.25mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 872491-G12 1470-4012-ND 15AC6561
Product Name Power Supplies Board Mount DCDC Converters - G12 DC DC Converters Dc-Dc Converter, 1.25A, 1.2Kv, 1.5W; No. Of Outputs Xp Power
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 0.0013 amps 0.0013 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details