XP Power DC DC Converters G06

Description
High Voltage - Isolated Module DC DC Converter 1 Output 600V 2.5mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 600V 2.5mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4010-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4010-ND
DC DC Converters 1470-4010-ND
High Voltage - Isolated Module DC DC Converter 1 Output 600V 2.5mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 600V 2.5mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5A, 600V, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9728 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5A, 600V, 1.5W; High Voltage Power Supply Type Xp Power
13AC9728
Dc-Dc Converter, 2.5A, 600V, 1.5W; High Voltage Power Supply Type Xp Power 13AC9728
DC-DC CONVERTER, 2.5A, 600V, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:2.5A; Power Supply Mounting:Through HoleRoHS Compliant: Yes

DC-DC CONVERTER, 2.5A, 600V, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:2.5A; Power Supply Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2.5A, 600V, 1.5W; No. Of Outputs Xp Power - 15AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5A, 600V, 1.5W; No. Of Outputs Xp Power
15AC6559
Dc-Dc Converter, 2.5A, 600V, 1.5W; No. Of Outputs Xp Power 15AC6559
DC-DC CONVERTER, 2.5A, 600V, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:600V; Output Current - Output 1:2.5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, 2.5A, 600V, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:600V; Output Current - Output 1:2.5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4010-ND 13AC9728 15AC6559
Product Name DC DC Converters Dc-Dc Converter, 2.5A, 600V, 1.5W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 2.5A, 600V, 1.5W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 0.0025 amps 2.5 amps 0.0025 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6971-ea-bt-20920-40-triple-4u-32190 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 40 amps
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details