XP Power DC DC Converters G05

Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 3mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 3mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4009-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4009-ND
DC DC Converters 1470-4009-ND
High Voltage - Isolated Module DC DC Converter 1 Output 500V 3mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 500V 3mA 0.7V - 12V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - G05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
G05
Power Supplies - Board Mount - DC DC Converters G05
DC DC CONVERTER 500V 1.5W

DC DC CONVERTER 500V 1.5W

Supplier's Site
Dc-Dc Converter, 3A, 500V, 1.5W; No. Of Outputs Xp Power - 15AC6558 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3A, 500V, 1.5W; No. Of Outputs Xp Power
15AC6558
Dc-Dc Converter, 3A, 500V, 1.5W; No. Of Outputs Xp Power 15AC6558
DC-DC CONVERTER, 3A, 500V, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:500V; Output Current - Output 1:3mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 3A, 500V, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:500V; Output Current - Output 1:3mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3A, 500V, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9727 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3A, 500V, 1.5W; High Voltage Power Supply Type Xp Power
13AC9727
Dc-Dc Converter, 3A, 500V, 1.5W; High Voltage Power Supply Type Xp Power 13AC9727
DC-DC CONVERTER, 3A, 500V, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:3A; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 3A, 500V, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:3A; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-4009-ND G05 15AC6558 13AC9727
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3A, 500V, 1.5W; No. Of Outputs Xp Power Dc-Dc Converter, 3A, 500V, 1.5W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Output Current 0.0030 amps 0.0030 amps 3 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power supply - 787-1616/000-1000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers