XP Power DC DC Converters FS30-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 3.33mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 3.33mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3293-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3293-ND
DC DC Converters 1470-3293-ND
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 3.33mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 3000V 3.33mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 3Kv, 3330Ua; High Voltage Power Supply Type Xp Power - 78Y6099 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3Kv, 3330Ua; High Voltage Power Supply Type Xp Power
78Y6099
Dc-Dc Converter, 3Kv, 3330Ua; High Voltage Power Supply Type Xp Power 78Y6099
DC-DC CONVERTER, 3KV, 3330UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:3.33mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 3KV, 3330UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:3.33mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3293-ND 78Y6099
Product Name DC DC Converters Dc-Dc Converter, 3Kv, 3330Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0033 amps 0.0033 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers