XP Power DC DC Converters FS10-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 10mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 10mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3290-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3290-ND
DC DC Converters 1470-3290-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 10mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1000V 10mA 0.7V - 12V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FS10-12
774766-FS10-12
Power Supplies Board Mount DCDC Converters - FS10-12 774766-FS10-12
Manufacturer: XP Power Win Source Part Number: 774766-FS10-12 Series: XP EMCO - FS Packaging: Box Type: High Voltage - Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 75°C Features: OTP, OVP Package: 4-DIP Module Applications: ITE (Commercial) Power (Watts): 10W Voltage - Isolation: 2.5kV (2500V) Number of Outputs: 1 Voltage - Output 1: 1000V Efficiency: 85% Family Name: FS10-12 Categories: Power Supplies - Board Mount Dimension: 2.25" L x 1.12" W x 0.50" H (57.2mm x 28.5mm x 12.7mm) Input Voltage MIN: 0.7V Voltage Input MAX: 12V Current - Output (Maximum): 10mA Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: XP Power
Win Source Part Number: 774766-FS10-12
Series: XP EMCO - FS
Packaging: Box
Type: High Voltage - Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 75°C
Features: OTP, OVP
Package: 4-DIP Module
Applications: ITE (Commercial)
Power (Watts): 10W
Voltage - Isolation: 2.5kV (2500V)
Number of Outputs: 1
Voltage - Output 1: 1000V
Efficiency: 85%
Family Name: FS10-12
Categories: Power Supplies - Board Mount
Dimension: 2.25" L x 1.12" W x 0.50" H (57.2mm x 28.5mm x 12.7mm)
Input Voltage MIN: 0.7V
Voltage Input MAX: 12V
Current - Output (Maximum): 10mA
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dc-Dc Converter, 1Kv, 0.01A; No. Of Outputs Xp Power - 84Y5851 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 0.01A; No. Of Outputs Xp Power
84Y5851
Dc-Dc Converter, 1Kv, 0.01A; No. Of Outputs Xp Power 84Y5851
DC-DC CONVERTER, 1KV, 0.01A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:1kV; Output Current - Output 1:10mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:FS Series; RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 0.01A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:1kV; Output Current - Output 1:10mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:FS Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3290-ND 774766-FS10-12 84Y5851
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - FS10-12 Dc-Dc Converter, 1Kv, 0.01A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
DC Output Current 0.0100 amps 0.0100 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10080-170-3u-27149 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details