XP Power DC DC Converters FS05-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 20mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 20mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3287-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3287-ND
DC DC Converters 1470-3287-ND
High Voltage - Isolated Module DC DC Converter 1 Output 500V 20mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 500V 20mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 500V, 0.02A; High Voltage Power Supply Type Xp Power - 78Y6093 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 0.02A; High Voltage Power Supply Type Xp Power
78Y6093
Dc-Dc Converter, 500V, 0.02A; High Voltage Power Supply Type Xp Power 78Y6093
DC-DC CONVERTER, 500V, 0.02A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:20mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 0.02A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:20mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 500V, 0.02A; No. Of Outputs Xp Power - 84Y5848 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 0.02A; No. Of Outputs Xp Power
84Y5848
Dc-Dc Converter, 500V, 0.02A; No. Of Outputs Xp Power 84Y5848
DC-DC CONVERTER, 500V, 0.02A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:500V; Output Current - Output 1:20mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:FS Series; RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 0.02A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:500V; Output Current - Output 1:20mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:FS Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3287-ND 78Y6093 84Y5848
Product Name DC DC Converters Dc-Dc Converter, 500V, 0.02A; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 500V, 0.02A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0200 amps 0.0200 amps 0.0200 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details