XP Power Power Line Filter Modules FIHMA15C2F

Description
Single Phase EMC/EMI Line Filter 15A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 15A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4797-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4797-ND
Power Line Filter Modules 1470-4797-ND
Single Phase EMC/EMI Line Filter 15A 250VAC DC ~ 400Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 15A 250VAC DC ~ 400Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 1.8Mh/15A/qc; Filter Applications Xp Power - 82AC2276 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1.8Mh/15A/qc; Filter Applications Xp Power
82AC2276
Power Line Filter, Medical, 1.8Mh/15A/qc; Filter Applications Xp Power 82AC2276
POWER LINE FILTER, MEDICAL, 1.8MH/15A/QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHM Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1.8MH/15A/QC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4797-ND 82AC2276
Product Name Power Line Filter Modules Power Line Filter, Medical, 1.8Mh/15A/qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1919664 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-132-192-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
2 suppliers