XP Power Power Line Filter Modules FIHMA10C2F

Description
Single Phase EMC/EMI Line Filter 10A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4796-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4796-ND
Power Line Filter Modules 1470-4796-ND
Single Phase EMC/EMI Line Filter 10A 250VAC DC ~ 400Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC DC ~ 400Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 2Mh, 10A, Qc; Filter Applications Xp Power - 82AC2275 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 2Mh, 10A, Qc; Filter Applications Xp Power
82AC2275
Power Line Filter, Medical, 2Mh, 10A, Qc; Filter Applications Xp Power 82AC2275
POWER LINE FILTER, MEDICAL, 2MH, 10A, QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHM Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 2MH, 10A, QC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4796-ND 82AC2275
Product Name Power Line Filter Modules Power Line Filter, Medical, 2Mh, 10A, Qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details