XP Power Power Line Filter Modules FIHMA03C1F

Description
Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4794-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4794-ND
Power Line Filter Modules 1470-4794-ND
Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 3.6Mh, 3A/qc; Filter Applications Xp Power - 82AC2273 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 3.6Mh, 3A/qc; Filter Applications Xp Power
82AC2273
Power Line Filter, Medical, 3.6Mh, 3A/qc; Filter Applications Xp Power 82AC2273
POWER LINE FILTER, MEDICAL, 3.6MH, 3A/QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHM Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 3.6MH, 3A/QC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4794-ND 82AC2273
Product Name Power Line Filter Modules Power Line Filter, Medical, 3.6Mh, 3A/qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620196 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details