XP Power Power Line Filter, Ite, 1.8Mh, 15A, Qc; Filter Applications Xp Power FIHAA15C2F

Description
POWER LINE FILTER, ITE, 1.8MH, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.3µF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, ITE, 1.8MH, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.3µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Ite, 1.8Mh, 15A, Qc; Filter Applications Xp Power - 82AC2270 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Ite, 1.8Mh, 15A, Qc; Filter Applications Xp Power
82AC2270
Power Line Filter, Ite, 1.8Mh, 15A, Qc; Filter Applications Xp Power 82AC2270
POWER LINE FILTER, ITE, 1.8MH, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.3µF RoHS Compliant: Yes

POWER LINE FILTER, ITE, 1.8MH, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.3µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82AC2270
Product Name Power Line Filter, Ite, 1.8Mh, 15A, Qc; Filter Applications Xp Power
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details