XP Power Power Line Filter Modules FHSMM20A2FR

Description
Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4786-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4786-ND
Power Line Filter Modules 1470-4786-ND
Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect

Buy Now Datasheet
Pwr Line Filter, Medical, 600Uh, 20A, Qc; Filter Applications Xp Power - 82AC2265 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, Medical, 600Uh, 20A, Qc; Filter Applications Xp Power
82AC2265
Pwr Line Filter, Medical, 600Uh, 20A, Qc; Filter Applications Xp Power 82AC2265
PWR LINE FILTER, MEDICAL, 600UH, 20A, QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FHSM Series RoHS Compliant: Yes

PWR LINE FILTER, MEDICAL, 600UH, 20A, QC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FHSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4786-ND 82AC2265
Product Name Power Line Filter Modules Pwr Line Filter, Medical, 600Uh, 20A, Qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678202 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609000-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details