XP Power Power Line Filter Modules FHSMM10A1FR

Description
Single Phase EMC/EMI Line Filter 10A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4784-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4784-ND
Power Line Filter Modules 1470-4784-ND
Single Phase EMC/EMI Line Filter 10A 250VAC DC ~ 400Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC DC ~ 400Hz Single Stage Quick Connect

Buy Now Datasheet
Pwr Line Filter, Medical, 300Uh, 10A, Qc; Voltage Rating Xp Power - 82AC2263 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, Medical, 300Uh, 10A, Qc; Voltage Rating Xp Power
82AC2263
Pwr Line Filter, Medical, 300Uh, 10A, Qc; Voltage Rating Xp Power 82AC2263
PWR LINE FILTER, MEDICAL, 300UH, 10A, QC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FHSM Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:300µH; Leakage Current Max:2µA RoHS Compliant: Yes

PWR LINE FILTER, MEDICAL, 300UH, 10A, QC; Voltage Rating:250VAC; Current Rating:10A; Product Range:FHSM Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:300µH; Leakage Current Max:2µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4784-ND 82AC2263
Product Name Power Line Filter Modules Pwr Line Filter, Medical, 300Uh, 10A, Qc; Voltage Rating Xp Power
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1463428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Wire
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-109-233-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers