XP Power Power Line Filter Modules FHSMM03A1FR

Description
Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4782-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4782-ND
Power Line Filter Modules 1470-4782-ND
Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Single Stage Quick Connect

Buy Now Datasheet
Pwr Line Filter, Medical, 1.2Mh, 3A, Qc; Filter Applications Xp Power - 82AC2261 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, Medical, 1.2Mh, 3A, Qc; Filter Applications Xp Power
82AC2261
Pwr Line Filter, Medical, 1.2Mh, 3A, Qc; Filter Applications Xp Power 82AC2261
PWR LINE FILTER, MEDICAL, 1.2MH, 3A, QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FHSM Series RoHS Compliant: Yes

PWR LINE FILTER, MEDICAL, 1.2MH, 3A, QC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FHSM Series RoHS Compliant: Yes

Supplier's Site
Pwr Line Filter, Medical, 1.2Mh, 3A, Qc; Current Rating Xp Power - 83AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, Medical, 1.2Mh, 3A, Qc; Current Rating Xp Power
83AC0794
Pwr Line Filter, Medical, 1.2Mh, 3A, Qc; Current Rating Xp Power 83AC0794
PWR LINE FILTER, MEDICAL, 1.2MH, 3A, QC; Current Rating:3A; Voltage Rating:115VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.2mH; Capacitance:0.1µF; Leakage Current Max:2µA; Product Range:FHSM Series; RoHS Compliant: Yes

PWR LINE FILTER, MEDICAL, 1.2MH, 3A, QC; Current Rating:3A; Voltage Rating:115VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.2mH; Capacitance:0.1µF; Leakage Current Max:2µA; Product Range:FHSM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4782-ND 82AC2261 83AC0794
Product Name Power Line Filter Modules Pwr Line Filter, Medical, 1.2Mh, 3A, Qc; Filter Applications Xp Power Pwr Line Filter, Medical, 1.2Mh, 3A, Qc; Current Rating Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1670310 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details