XP Power Power Line Filter Modules FHSAA15A2FR

Description
Single Phase EMC/EMI Line Filter 15A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 15A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4779-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4779-ND
Power Line Filter Modules 1470-4779-ND
Single Phase EMC/EMI Line Filter 15A 250VAC DC ~ 400Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 15A 250VAC DC ~ 400Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Ite, 800Uh, 15A, Qc; Filter Applications Xp Power - 82AC2258 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Ite, 800Uh, 15A, Qc; Filter Applications Xp Power
82AC2258
Power Line Filter, Ite, 800Uh, 15A, Qc; Filter Applications Xp Power 82AC2258
POWER LINE FILTER, ITE, 800UH, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.1µF RoHS Compliant: Yes

POWER LINE FILTER, ITE, 800UH, 15A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4779-ND 82AC2258
Product Name Power Line Filter Modules Power Line Filter, Ite, 800Uh, 15A, Qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IEC Filters - 2378666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details