The IEC Filter, Medical, 6.5mH, 1A, QC from Newark, An Avnet Company, is designed for medical applications, featuring a compact design that integrates a dual fuse holder and a low earth leakage filtered IEC320-C14 inlet. It operates at a rated voltage of 250VAC and supports input frequencies up to 400Hz. The filter provides excellent attenuation of conducted electromagnetic interference, making it suitable for Class I appliances. This model has a rated current of 1A, with an earth leakage current of 2OºA and a maximum operating temperature of 110°C. It includes 6.3 x 0.8mm Faston terminals for easy connection. The product is compliant with safety standards EN60939-2 and ANSI/UL1283, ensuring reliability in medical environments. The filter is equipped with a bleed resistor to safely discharge capacitors when power is disconnected.
IEC FILTER, MEDICAL, 6.5MH, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 82AC2249 |
| Product Name | Iec Filter, Medical, 6.5Mh, 1A, Qc; Connector Type Xp Power |
| Standards and Certifications | RoHS |