XP Power Power Entry Connectors - Inlets, Outlets, Modules FASMA03SFR

Description
EMC FILTER, IEC INLET, 3A, MEDIC
Request a Quote
Description
EMC FILTER, IEC INLET, 3A, MEDIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC320-C14 filtered inlet designed for medical applications, featuring a compact design and screw mount. It is available in various current ratings of 1A, 3A, 6A, and 10A, with a low earth leakage current of 5µA at 250VAC. The inlet includes a bleed resistor for safe discharge of filter capacitors when power is disconnected and is housed in a shielded metal body to provide effective electromagnetic interference (EMI) attenuation. The operating temperature range is from -40°C to +110°C, with full power operation up to +50°C. It meets safety approvals including EN60939-2 and ANSI/UL1283, making it suitable for Class I appliances. The product is equipped with 6.3 x 0.8mm Faston terminals for easy connection.

Datasheet Summary
Powered by GS/AI

The product is an IEC320-C14 filtered inlet designed for medical applications, featuring a compact design and screw mount. It is available in various current ratings of 1A, 3A, 6A, and 10A, with a low earth leakage current of 5µA at 250VAC. The inlet includes a bleed resistor for safe discharge of filter capacitors when power is disconnected and is housed in a shielded metal body to provide effective electromagnetic interference (EMI) attenuation. The operating temperature range is from -40°C to +110°C, with full power operation up to +50°C. It meets safety approvals including EN60939-2 and ANSI/UL1283, making it suitable for Class I appliances. The product is equipped with 6.3 x 0.8mm Faston terminals for easy connection.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 1470-4754-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
1470-4754-ND
Power Entry Connectors - Inlets, Outlets, Modules 1470-4754-ND
EMC FILTER, IEC INLET, 3A, MEDIC

EMC FILTER, IEC INLET, 3A, MEDIC

Buy Now Datasheet
AC Power Entry Modules - FASMA03SFR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FASMA03SFR
AC Power Entry Modules FASMA03SFR
AC Power Entry Modules EMC FILTER, IEC INLET, 3A, MEDICAL

AC Power Entry Modules EMC FILTER, IEC INLET, 3A, MEDICAL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1470-4754-ND FASMA03SFR
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; VDE; CE, cURus, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable End Caps - 004019N002 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
NEMA 6-20 Hospital Grade Plug - 88030410 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
AC Power Entry Modules - 4304-4004 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details