XP Power Power Entry Modules (PEM) FASAS03PFR

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 1470-4747-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
1470-4747-ND
Power Entry Modules (PEM) 1470-4747-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Iec Filter, Ite, 2.5Mh, 3A, Qc; Connector Type Xp Power - 82AC2226 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Ite, 2.5Mh, 3A, Qc; Connector Type Xp Power
82AC2226
Iec Filter, Ite, 2.5Mh, 3A, Qc; Connector Type Xp Power 82AC2226
IEC FILTER, ITE, 2.5MH, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, ITE, 2.5MH, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1470-4747-ND 82AC2226
Product Name Power Entry Modules (PEM) Iec Filter, Ite, 2.5Mh, 3A, Qc; Connector Type Xp Power
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details