XP Power DC DC Converters F60CT

Description
High Voltage - Isolated Module DC DC Converter 2 Output 3000V -3000V 1.66mA, 1.66mA 0V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 2 Output 3000V -3000V 1.66mA, 1.66mA 0V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4006-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4006-ND
DC DC Converters 1470-4006-ND
High Voltage - Isolated Module DC DC Converter 2 Output 3000V -3000V 1.66mA, 1.66mA 0V - 15V Input

High Voltage - Isolated Module DC DC Converter 2 Output 3000V -3000V 1.66mA, 1.66mA 0V - 15V Input

Buy Now Datasheet
Dc-Dc Converter, 3Kv, 10W; High Voltage Power Supply Type Xp Power - 13AC9720 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3Kv, 10W; High Voltage Power Supply Type Xp Power
13AC9720
Dc-Dc Converter, 3Kv, 10W; High Voltage Power Supply Type Xp Power 13AC9720
DC-DC CONVERTER, 3KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:1.66mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 3KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:1.66mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4006-ND 13AC9720
Product Name DC DC Converters Dc-Dc Converter, 3Kv, 10W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
72-308W Quarter Brick DC-DC converters - IQL48030A083V-009-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Voltage 8.3 volts
View Details