XP Power DC DC Converters F10

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 10mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 10mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4000-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4000-ND
DC DC Converters 1470-4000-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 10mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1000V 10mA 0.7V - 12V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - F10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
F10
Power Supplies - Board Mount - DC DC Converters F10
DC DC CONVERTER 1000V 10W

DC DC CONVERTER 1000V 10W

Supplier's Site
Dc-Dc Converter, 1Kv, 10W; High Voltage Power Supply Type Xp Power - 13AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 10W; High Voltage Power Supply Type Xp Power
13AC9714
Dc-Dc Converter, 1Kv, 10W; High Voltage Power Supply Type Xp Power 13AC9714
DC-DC CONVERTER, 1KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:10mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:10mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1Kv, 10W; No. Of Outputs Xp Power - 15AC6544 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 10W; No. Of Outputs Xp Power
15AC6544
Dc-Dc Converter, 1Kv, 10W; No. Of Outputs Xp Power 15AC6544
DC-DC CONVERTER, 1KV, 10W; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:1kV; Output Current - Output 1:10mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 10W; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:1kV; Output Current - Output 1:10mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-4000-ND F10 13AC9714 15AC6544
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1Kv, 10W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1Kv, 10W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Current 0.0100 amps 0.0100 amps 0.0100 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details