XP Power DC DC Converters F02CT

Description
High Voltage - Isolated Module DC DC Converter 2 Output 100V -100V 50mA, 50mA 0V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 2 Output 100V -100V 50mA, 50mA 0V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3998-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3998-ND
DC DC Converters 1470-3998-ND
High Voltage - Isolated Module DC DC Converter 2 Output 100V -100V 50mA, 50mA 0V - 12V Input

High Voltage - Isolated Module DC DC Converter 2 Output 100V -100V 50mA, 50mA 0V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 100V, 10W; No. Of Outputs Xp Power - 15AC6542 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 100V, 10W; No. Of Outputs Xp Power
15AC6542
Dc-Dc Converter, 100V, 10W; No. Of Outputs Xp Power 15AC6542
DC-DC CONVERTER, 100V, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:100V; Output Current - Output 1:50mA; Output Voltage - Output 2:-100V; Output Current - Output 2:50mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 100V, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:100V; Output Current - Output 1:50mA; Output Voltage - Output 2:-100V; Output Current - Output 2:50mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3998-ND 15AC6542
Product Name DC DC Converters Dc-Dc Converter, 100V, 10W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 0.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CC6-0512SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1137-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details