The CC6-0512SR-E is a 6W isolated DC-DC converter from the CC-E series, operating from a 4.5 to 9V input with a 12V or 15V single output, adjustable via a trim terminal. It features a surface mount (R) package, operates at ambient temperatures from -40 to 85°C, and offers 82% efficiency at nominal input. The converter has a 500Vac input-to-output isolation, five-sided metal casing for reduced radiated noise, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC DC CONVERTER 12-15V 6W
| TDK-Lambda Americas Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CC6-0512SR-E | CC6-0512SR-E |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply |
| Form Factor | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |