XP Power AC DC Converters EML15US15-T

Description
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2624-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2624-ND
AC DC Converters 1470-2624-ND
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power - 47X2615 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power
47X2615
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power 47X2615
AC/DC CONVERTER, 15W, 15V, 1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:15V RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 15V, 1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2624-ND 47X2615
Product Name AC DC Converters Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details