XP Power AC DC Converters EML15US12-P

Description
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2618-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2618-ND
AC DC Converters 1470-2618-ND
Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power - 47X2609 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power
47X2609
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power 47X2609
AC/DC CONVERTER, 15W, 12V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 12V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2618-ND 47X2609
Product Name AC DC Converters Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

320W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-320 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details