XP Power AC DC Converters EML15US09-P

Description
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2614-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2614-ND
AC DC Converters 1470-2614-ND
Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 9V, 1.67A; Power Supply Approvals Xp Power - 47X2605 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 9V, 1.67A; Power Supply Approvals Xp Power
47X2605
Ac/dc Converter, 15W, 9V, 1.67A; Power Supply Approvals Xp Power 47X2605
AC/DC CONVERTER, 15W, 9V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 9V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:9V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2614-ND 47X2605
Product Name AC DC Converters Ac/dc Converter, 15W, 9V, 1.67A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPWF-200L-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details