• 15 Watts
• Compact Size
• Medical Approvals
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | EML15US03 |
| Product Name | EML15 Series AC-DC Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame (optional feature) |
| Applications | Instrumentation |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |