XP Power AC DC Converters EMH350PS18-01

Description
Open Frame AC DC Converters 1 Output 18V 19.5A 80 ~ 275 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 18V 19.5A 80 ~ 275 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1310-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1310-ND
AC DC Converters 1470-1310-ND
Open Frame AC DC Converters 1 Output 18V 19.5A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 18V 19.5A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 18V, 19.5A; Power Supply Approvals Xp Power - 89T2214 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 19.5A; Power Supply Approvals Xp Power
89T2214
Power Supply, Ac-Dc, Medical, 18V, 19.5A; Power Supply Approvals Xp Power 89T2214
POWER SUPPLY, AC-DC, MEDICAL, 18V, 19.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):354W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Length:5" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 19.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):354W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Length:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1310-ND 89T2214
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 18V, 19.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details