XP Power AC DC Converters EMH350PD24-EF

Description
Enclosed AC DC Converters 2 Output 24V 48V 8.3A, 4.2A 80 ~ 275 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 24V 48V 8.3A, 4.2A 80 ~ 275 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2384-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2384-ND
AC DC Converters 1470-2384-ND
Enclosed AC DC Converters 2 Output 24V 48V 8.3A, 4.2A 80 ~ 275 VAC Input

Enclosed AC DC Converters 2 Output 24V 48V 8.3A, 4.2A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power - 19X7075 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power
19X7075
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power 19X7075
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 354W; Power Supply Approvals:ITE & Medical; No. of Outputs:2Outputs; Output Power Max:354W; Output Voltage - Output 1:24V; Output Current - Output 1:8.3A; Output Voltage - Output 2:48V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 354W; Power Supply Approvals:ITE & Medical; No. of Outputs:2Outputs; Output Power Max:354W; Output Voltage - Output 1:24V; Output Current - Output 1:8.3A; Output Voltage - Output 2:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2384-ND 19X7075
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 80.0 to 275.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details