XP Power EME05 Series AC-DC Power Supply EME05US24

Description
Compact Size
Request a Quote Datasheet
Description
Compact Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EME05 Series AC-DC Power Supply - EME05US24 - XP Power
Sunnyvale, CA, USA
EME05 Series AC-DC Power Supply
EME05US24
EME05 Series AC-DC Power Supply EME05US24
Compact Size

Compact Size

Supplier's Site Datasheet
AC DC Converters - 1470-3127-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3127-ND
AC DC Converters 1470-3127-ND
Enclosed AC DC Converters 1 Output 24V 208mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 208mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - EME05US24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
EME05US24
Power Supplies - Board Mount - AC DC Converters EME05US24
AC/DC CONVERTER 24V 5W

AC/DC CONVERTER 24V 5W

Supplier's Site
Psu, Ac-Dc, Medical, 24V, 0.208A; Power Supply Approvals Xp Power - 50Y9741 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac-Dc, Medical, 24V, 0.208A; Power Supply Approvals Xp Power
50Y9741
Psu, Ac-Dc, Medical, 24V, 0.208A; Power Supply Approvals Xp Power 50Y9741
PSU, AC-DC, MEDICAL, 24V, 0.208A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

PSU, AC-DC, MEDICAL, 24V, 0.208A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EME05US24 1470-3127-ND EME05US24 50Y9741
Product Name EME05 Series AC-DC Power Supply AC DC Converters Power Supplies - Board Mount - AC DC Converters Psu, Ac-Dc, Medical, 24V, 0.208A; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data