XP Power ECS60 Series DC Power Supply ECS60US12

Description
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet
Description
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS60 Series DC Power Supply - ECS60US12 - XP Power
Sunnyvale, CA, USA
ECS60 Series DC Power Supply
ECS60US12
ECS60 Series DC Power Supply ECS60US12
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty

• 25-60 Watts
• Very Small 2” x 3” x 0.95” Package
• <0.3 W Standby Power
• 25, 45 & 60 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1292-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1292-ND
AC DC Converters 1470-1292-ND
Open Frame AC DC Converters 1 Output 12V 5A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 5A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Xp Power - 24T5193 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Xp Power
24T5193
Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Xp Power 24T5193
POWER SUPPLY, AC-DC, MEDICAL, 12V, 5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power - 37T8013 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power
37T8013
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power 37T8013
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS60US12 1470-1292-ND 24T5193 37T8013
Product Name ECS60 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data