XP Power ECS25 Series DC Power Supply ECS25US12

Description
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II
Request a Quote Datasheet
Description
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS25 Series DC Power Supply - ECS25US12 - XP Power
Sunnyvale, CA, USA
ECS25 Series DC Power Supply
ECS25US12
ECS25 Series DC Power Supply ECS25US12
• 25 & 45 Watts • Very Small 3” x 2” x 0.95” Package • <0.3 W Standby Power • 25 & 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty EMC and Safety Low Voltage PSU EMC EN61204-3, high severity level as below Emissions EN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25 Harmonic Currents EN61000-3-2, class A Voltage Flicker EN61000-3-3 Radiated Immunity EN61000-4-3, level 3 Perf Criteria A EFT/Burst EN61000-4-4, level 3 Perf Criteria A Surge EN61000-4-5, installation class 3 Perf Criteria A Conducted Immunity EN61000-4-6, level 3 Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation. Safety Approvals EC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1 Equipment Protection Class Class I and Class II

• 25 & 45 Watts
• Very Small 3” x 2” x 0.95” Package
• <0.3 W Standby Power
• 25 & 45 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty


EMC and Safety
Low Voltage PSU EMCEN61204-3, high severity level as below
EmissionsEN55022 level B conducted EN55022 level A radiated ECS45, Level B ECS25
Harmonic CurrentsEN61000-3-2, class A
Voltage FlickerEN61000-3-3
Radiated ImmunityEN61000-4-3, level 3 Perf Criteria A
EFT/BurstEN61000-4-4, level 3 Perf Criteria A
SurgeEN61000-4-5, installation class 3 Perf Criteria A
Conducted ImmunityEN61000-4-6, level 3 Perf Criteria A
Dips & InterruptionsEN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B, EN60601-1-2, 30% 500 ms, 60% 100 ms, 100% 10 ms, 100% 5000 ms, Perf Criteria A, A, A, B - 230 VAC. Consult longform datasheet for 115 V operation.
Safety ApprovalsEC60950-1 CB report, UL60950-1, TUV EN60950-1 IEC60601-1 CB report, UL60601-1, TUV 60601-1
Equipment Protection ClassClass I and Class II
Supplier's Site Datasheet
AC DC Converters - 1470-1282-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1282-ND
AC DC Converters 1470-1282-ND
Open Frame AC DC Converters 1 Output 12V 2.08A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 2.08A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 2.08A; Power Supply Approvals Xp Power - 67R9470 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 2.08A; Power Supply Approvals Xp Power
67R9470
Power Supply, Ac-Dc, Medical, 12V, 2.08A; Power Supply Approvals Xp Power 67R9470
POWER SUPPLY, AC-DC, MEDICAL, 12V, 2.08A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:80V AC to 264V AC; Height:24.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 2.08A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):25W; Input Voltage VAC:80V AC to 264V AC; Height:24.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 12 V, 2.08 A Rohs Compliant Xp Power - 78R4550 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 12 V, 2.08 A Rohs Compliant Xp Power
78R4550
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 12 V, 2.08 A Rohs Compliant Xp Power 78R4550
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 12 V, 2.08 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 12 V, 2.08 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS25US12 1470-1282-ND 67R9470 78R4550
Product Name ECS25 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 2.08A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 25 W, 12 V, 2.08 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details