XP Power ECS100 Series DC Power Supply ECS100US18

Description
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty
Request a Quote Datasheet
Description
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS100 Series DC Power Supply - ECS100US18 - XP Power
Sunnyvale, CA, USA
ECS100 Series DC Power Supply
ECS100US18
ECS100 Series DC Power Supply ECS100US18
• 80/100 W - Convection/Forced • IT & Medical Safety Approvals • Class I & II Construction • Industry Standard 2" x 4" x 1.25 • Low Leakage Current • 3 Year Warranty

• 80/100 W - Convection/Forced
• IT & Medical Safety Approvals
• Class I & II Construction
• Industry Standard 2" x 4" x 1.25
• Low Leakage Current
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1272-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1272-ND
AC DC Converters 1470-1272-ND
Open Frame AC DC Converters 1 Output 18V 5.5A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 5.5A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 18V, 5.5A; No. Of Outputs Xp Power - 94T3113 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 5.5A; No. Of Outputs Xp Power
94T3113
Power Supply, Ac-Dc, Medical, 18V, 5.5A; No. Of Outputs Xp Power 94T3113
POWER SUPPLY, AC-DC, MEDICAL, 18V, 5.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):80W; Power Rating (Forced Cooling):100W @ 10CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 5.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):80W; Power Rating (Forced Cooling):100W @ 10CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 18V, 5.5A; Power Supply Approvals Xp Power - 32T2461 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 5.5A; Power Supply Approvals Xp Power
32T2461
Power Supply, Ac-Dc, Medical, 18V, 5.5A; Power Supply Approvals Xp Power 32T2461
POWER SUPPLY, AC-DC, MEDICAL, 18V, 5.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 5.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS100US18 1470-1272-ND 94T3113
Product Name ECS100 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 18V, 5.5A; No. Of Outputs Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - SGA100-100C - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details