XP Power AC DC Converters ECP225PS15-A

Description
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2694-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2694-ND
AC DC Converters 1470-2694-ND
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Medical, 15V, 10A, 150W; Power Supply Approvals Xp Power - 82X2284 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Medical, 15V, 10A, 150W; Power Supply Approvals Xp Power
82X2284
Ac-Dc Converter, Medical, 15V, 10A, 150W; Power Supply Approvals Xp Power 82X2284
AC-DC CONVERTER, MEDICAL, 15V, 10A, 150W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, MEDICAL, 15V, 10A, 150W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 7CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2694-ND 82X2284
Product Name AC DC Converters Ac-Dc Converter, Medical, 15V, 10A, 150W; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details