XP Power ECP180 Series AC-DC Power Supply ECP180PS48

Description
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty
Request a Quote Datasheet
Description
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP180 Series AC-DC Power Supply - ECP180PS48 - XP Power
Sunnyvale, CA, USA
ECP180 Series AC-DC Power Supply
ECP180PS48
ECP180 Series AC-DC Power Supply ECP180PS48
• Low 1” Profile with 2” x 4” Footprint • 120 W Convection / 180 W Forced cooled • High Efficiency up to 95% • Medical & ITE Approvals • Built in Fan Supply • <0.5 W No Load Input Power • 3 Year Warranty

• Low 1” Profile with 2” x 4” Footprint
• 120 W Convection / 180 W Forced cooled
• High Efficiency up to 95%
• Medical & ITE Approvals
• Built in Fan Supply
• <0.5 W No Load Input Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2376-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2376-ND
AC DC Converters 1470-2376-ND
Open Frame AC DC Converters 1 Output 48V 3.75A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 3.75A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Xp Power - 19X6863 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Xp Power
19X6863
Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Xp Power 19X6863
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 120 W, 48 V, 2.5 A Rohs Compliant Xp Power - 20X0068 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 120 W, 48 V, 2.5 A Rohs Compliant Xp Power
20X0068
Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 120 W, 48 V, 2.5 A Rohs Compliant Xp Power 20X0068
AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 120 W, 48 V, 2.5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 120 W, 48 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECP180PS48 1470-2376-ND 19X6863 20X0068
Product Name ECP180 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 2.5A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 120 W, 48 V, 2.5 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details