• Low 1” Profile with 2” x 4” Footprint
• 120 W Convection / 180 W Forced cooled
• High Efficiency up to 95%
• Medical & ITE Approvals
• Built in Fan Supply
• <0.5 W No Load Input Power
• 3 Year Warranty
Open Frame AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC Input
AC/DC Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 120 W, 24 V, 5 A RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ECP180PS24 | 1470-2373-ND | 20X0065 |
| Product Name | ECP180 Series AC-DC Power Supply | AC DC Converters | Ac/dc Open Frame Power Supply, Medical, Fixed, 85 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Circuit Board Assembly | Open Frame | |
| Applications | Instrumentation | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |