XP Power ECP150 Series DC Power Supply ECP150PS12

Description
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty
Request a Quote Datasheet
Description
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP150 Series DC Power Supply - ECP150PS12 - XP Power
Sunnyvale, CA, USA
ECP150 Series DC Power Supply
ECP150PS12
ECP150 Series DC Power Supply ECP150PS12
• 150 Watts • 100 W Convection • 150 W Forced • 2” x 4” Foot Print • Single Outputs from 12 V to 48 V • 3 Year Warranty

• 150 Watts
• 100 W Convection
• 150 W Forced
• 2” x 4” Foot Print
• Single Outputs from 12 V to 48 V
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1248-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1248-ND
AC DC Converters 1470-1248-ND
Open Frame AC DC Converters 1 Output 12V 8.33A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Xp Power - 68R2070 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Xp Power
68R2070
Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Xp Power 68R2070
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Height:29.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Height:29.5mm RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Xp Power - 78R4544 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Xp Power
78R4544
Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Xp Power 78R4544
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):100W; Power Rating (Forced Cooling):150W @ 10CFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):100W; Power Rating (Forced Cooling):150W @ 10CFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECP150PS12 1470-1248-ND 68R2070 78R4544
Product Name ECP150 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 12.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details
DC Power Supply - AT8000B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details