XP Power AC DC Converters ECM60US24-C

Description
Enclosed AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECM60US24-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM60US24-C-ND
AC DC Converters ECM60US24-C-ND
Enclosed AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power - 61M6017 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power
61M6017
Ac/dc Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power 61M6017
AC/DC Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECM60US24-C-ND 61M6017
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details