XP Power AC DC Converters ECM60US12-C

Description
Enclosed AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECM60US12-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM60US12-C-ND
AC DC Converters ECM60US12-C-ND
Enclosed AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power - 94M6980 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power
94M6980
Ac/dc Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power 94M6980
AC/DC Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECM60US12-C-ND 94M6980
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Medical, Fixed, 90 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details