XP Power AC DC Converters ECM140US15

Description
Open Frame AC DC Converters 1 Output 15V 8A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 8A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4726-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4726-ND
AC DC Converters 1470-4726-ND
Open Frame AC DC Converters 1 Output 15V 8A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 8A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 8A; Power Supply Approvals Xp Power - 04R8444 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 8A; Power Supply Approvals Xp Power
04R8444
Power Supply, Ac-Dc, Medical, 15V, 8A; Power Supply Approvals Xp Power 04R8444
POWER SUPPLY, AC-DC, MEDICAL, 15V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):148W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):148W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4726-ND 04R8444
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 8A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details