XP Power ECM100 Series DC Power Supply ECM100UT32

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM100 Series DC Power Supply - ECM100UT32 - XP Power
Sunnyvale, CA, USA
ECM100 Series DC Power Supply
ECM100UT32
ECM100 Series DC Power Supply ECM100UT32
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 10A, 2A, 800Ma, 5V, 24V, -12V; Power Supply Approvals Xp Power - 88T2855 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 10A, 2A, 800Ma, 5V, 24V, -12V; Power Supply Approvals Xp Power
88T2855
Ac-Dc Converter, Open Frame, 3 O/p, 10A, 2A, 800Ma, 5V, 24V, -12V; Power Supply Approvals Xp Power 88T2855
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 10A, 2A, 800MA, 5V, 24V, -12V; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):80W; No. of Outputs:3 RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 10A, 2A, 800MA, 5V, 24V, -12V; Power Supply Approvals:ITE & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):80W; No. of Outputs:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECM100UT32 88T2855
Product Name ECM100 Series DC Power Supply Ac-Dc Converter, Open Frame, 3 O/p, 10A, 2A, 800Ma, 5V, 24V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Bench Power, XDL Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 35.0 to 56.0 volts
AC Output Current 1 to 5 amps
View Details