XP Power ECM100 Series DC Power Supply ECM100UQ44

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM100 Series DC Power Supply - ECM100UQ44 - XP Power
Sunnyvale, CA, USA
ECM100 Series DC Power Supply
ECM100UQ44
ECM100 Series DC Power Supply ECM100UQ44
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - 1470-1222-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1222-ND
AC DC Converters 1470-1222-ND
Open Frame AC DC Converters 4 Output 5V 24V 15V -15V 10A, 2A, 800mA, 500mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 4 Output 5V 24V 15V -15V 10A, 2A, 800mA, 500mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4Output, 80Wa; Power Supply Approvals Xp Power - 24M1703 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4Output, 80Wa; Power Supply Approvals Xp Power
24M1703
Power Supply, Ac-Dc, 4Output, 80Wa; Power Supply Approvals Xp Power 24M1703
POWER SUPPLY, AC-DC, 4OUTPUT, 80WA; Power Supply Approvals:ITE & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4OUTPUT, 80WA; Power Supply Approvals:ITE & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):100W @ 5CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECM100UQ44 1470-1222-ND 24M1703
Product Name ECM100 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, 4Output, 80Wa; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details