XP Power ECM100 Series DC Power Supply ECM100UD22

Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet
Description
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM100 Series DC Power Supply - ECM100UD22 - XP Power
Sunnyvale, CA, USA
ECM100 Series DC Power Supply
ECM100UD22
ECM100 Series DC Power Supply ECM100UD22
• Compact Size - High Power Density • Industrial & Medical Approvals • Low Leakage Current • Level B Conducted Emissions • EN61000-3-2, -3 Compliant • Convection-cooled • Class II Approved 40-60 W Models

• Compact Size - High Power Density
• Industrial & Medical Approvals
• Low Leakage Current
• Level B Conducted Emissions
• EN61000-3-2, -3 Compliant
• Convection-cooled
• Class II Approved 40-60 W Models

Supplier's Site Datasheet
AC DC Converters - ECM100UD22-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECM100UD22-ND
AC DC Converters ECM100UD22-ND
Open Frame AC DC Converters 2 Output 5V 15V 12A, 3A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 2 Output 5V 15V 12A, 3A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ECM100UD22 ECM100UD22-ND
Product Name ECM100 Series DC Power Supply AC DC Converters
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers