XP Power ECL30 Series DC Power Supply ECL30UD03-E

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UD03-E - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UD03-E
ECL30 Series DC Power Supply ECL30UD03-E
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1207-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1207-ND
AC DC Converters 1470-1207-ND
Enclosed AC DC Converters 2 Output 5V 12V 3A, 1.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 5V 12V 3A, 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 5V, 12V; Power Supply Approvals Xp Power - 24T5181 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 5V, 12V; Power Supply Approvals Xp Power
24T5181
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 5V, 12V; Power Supply Approvals Xp Power 24T5181
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 30W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12VDC; Width:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 30W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:12VDC; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL30UD03-E 1470-1207-ND 24T5181
Product Name ECL30 Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 5V, 12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details