XP Power ECL30 Series DC Power Supply ECL30UD02-E

Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL30 Series DC Power Supply - ECL30UD02-E - XP Power
Sunnyvale, CA, USA
ECL30 Series DC Power Supply
ECL30UD02-E
ECL30 Series DC Power Supply ECL30UD02-E
• 5-30 Watts • Ultra Compact Size • Single, Dual & Triple Outputs • Open Frame PCB & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-30 Watts
• Ultra Compact Size
• Single, Dual & Triple Outputs
• Open Frame PCB & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1203-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1203-ND
AC DC Converters 1470-1203-ND
Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power - 24T5177 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power
24T5177
Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power 24T5177
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 30W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 30W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:38.1mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Psu, Dual O/p, 30W, Encaps; No. Of Outputs Xp Power - 37T7997 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Psu, Dual O/p, 30W, Encaps; No. Of Outputs Xp Power
37T7997
Ac/dc Psu, Dual O/p, 30W, Encaps; No. Of Outputs Xp Power 37T7997
AC/DC PSU, DUAL O/P, 30W, ENCAPS; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Output Voltage - Output 3:-; RoHS Compliant: Yes

AC/DC PSU, DUAL O/P, 30W, ENCAPS; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL30UD02-E 1470-1203-ND 24T5177 37T7997
Product Name ECL30 Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 30W, 15V, -15V; Power Supply Approvals Xp Power Ac/dc Psu, Dual O/p, 30W, Encaps; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products